9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONNECTOR, RCPT, 9POS, TH, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1054-ND | 772-E09-213R051 | 90W1136 |
| Product Name | D-Sub Connector Assemblies | Connectors | D-Sub Connector, Rcpt, 9Pos, Th, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |