NorComp Connectors Miscellaneous 772-E09-203R001

Description
Connectors Miscellaneous
Request a Quote Datasheet
Description
Connectors Miscellaneous
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 772-E09-203R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
772-E09-203R001
Connectors Miscellaneous 772-E09-203R001
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
D-Sub Connector Assemblies - NOR1003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1003-ND
D-Sub Connector Assemblies NOR1003-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 9 Position, Ip68; D Sub Connector Type Norcomp - 93X9671 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9 Position, Ip68; D Sub Connector Type Norcomp
93X9671
D Sub Connector, Receptacle, 9 Position, Ip68; D Sub Connector Type Norcomp 93X9671
D SUB CONNECTOR, RECEPTACLE, 9 POSITION, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9 POSITION, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Seal-D, Seal-D 772-E Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Norcomp - 07W7878 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Seal-D, Seal-D 772-E Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Norcomp
07W7878
D Sub Connector, Seal-D, Seal-D 772-E Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Norcomp 07W7878
D Sub Connector, Seal-D, Seal-D 772-E Series, DE, Receptacle, 9, Steel, Solder RoHS Compliant: Yes

D Sub Connector, Seal-D, Seal-D 772-E Series, DE, Receptacle, 9, Steel, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772-E09-203R001 NOR1003-ND 93X9671 07W7878
Product Name Connectors Miscellaneous D-Sub Connector Assemblies D Sub Connector, Receptacle, 9 Position, Ip68; D Sub Connector Type Norcomp D Sub Connector, Seal-D, Seal-D 772-E Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
D-Subminiature - 8638PSS2006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
4 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details