NorComp D-Sub Connector Assemblies 772-E09-113R051

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1051-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1051-ND
D-Sub Connector Assemblies NOR1051-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-772-E09-113R051-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-772-E09-113R051-ND
D-Sub Connector Assemblies 5497-772-E09-113R051-ND
CONN D-SUB PLG 9POS PNL MNT SLDR

CONN D-SUB PLG 9POS PNL MNT SLDR

Buy Now Datasheet
D-Sub Connector, Plug, 9Pos, Th, Ip68; D Sub Connector Type Norcomp - 47Y8942 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos, Th, Ip68; D Sub Connector Type Norcomp
47Y8942
D-Sub Connector, Plug, 9Pos, Th, Ip68; D Sub Connector Type Norcomp 47Y8942
D-SUB CONNECTOR, PLUG, 9POS, TH, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS, TH, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1051-ND 47Y8942
Product Name D-Sub Connector Assemblies D-Sub Connector, Plug, 9Pos, Th, Ip68; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details