9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLG 9POS PNL MNT SLDR
D SUB CONNECTOR, PLUG, 9 POSITION, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1006-ND | 93X9670 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 9 Position, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 amps |