NorComp Connectors 772-E09-103R001

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 772-E09-103R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D-Sub Connector Assemblies - NOR1000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1000-ND
D-Sub Connector Assemblies NOR1000-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 9 Position, Ip68; D Sub Connector Type Norcomp - 93X9669 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9 Position, Ip68; D Sub Connector Type Norcomp
93X9669
D Sub Connector, Plug, 9 Position, Ip68; D Sub Connector Type Norcomp 93X9669
D SUB CONNECTOR, PLUG, 9 POSITION, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9 POSITION, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Seal-D, Seal-D 772-E Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp - 07W7877 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Seal-D, Seal-D 772-E Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp
07W7877
D Sub Connector, Seal-D, Seal-D 772-E Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp 07W7877
D Sub Connector, Seal-D, Seal-D 772-E Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

D Sub Connector, Seal-D, Seal-D 772-E Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772-E09-103R001 NOR1000-ND 93X9669 07W7877
Product Name Connectors D-Sub Connector Assemblies D Sub Connector, Plug, 9 Position, Ip68; D Sub Connector Type Norcomp D Sub Connector, Seal-D, Seal-D 772-E Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products