EDAC, Inc. Edgeboard Connectors 745-140-520-201

Description
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-140-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-140-520-201-ND
Edgeboard Connectors 151-745-140-520-201-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 140Pos, Press Fit; Card Edge Connector Type Edac - 97AJ6661 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 140Pos, Press Fit; Card Edge Connector Type Edac
97AJ6661
Card Edge Conn, Dual, 140Pos, Press Fit; Card Edge Connector Type Edac 97AJ6661
CARD EDGE CONN, DUAL, 140POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:745 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 140POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:745 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-745-140-520-201-ND 97AJ6661
Product Name Edgeboard Connectors Card Edge Conn, Dual, 140Pos, Press Fit; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details