EDAC, Inc. Edgeboard Connectors 745-124-545-201

Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-124-545-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-124-545-201-ND
Edgeboard Connectors 151-745-124-545-201-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 97AJ6559 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ6559
Connector Edac 97AJ6559
CONNECTOR

CONNECTOR

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 745-124-545-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
745-124-545-201
Card Edge Connectors - Edgeboard Connectors 745-124-545-201
745 SERIES ULTRA-MATE CARD EDGE

745 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-745-124-545-201-ND 97AJ6559 745-124-545-201
Product Name Edgeboard Connectors Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
High Speed Backplane Connectors - 1410189-4 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details