EDAC, Inc. Edgeboard Connectors 745-124-520-201

Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-124-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-124-520-201-ND
Edgeboard Connectors 151-745-124-520-201-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 124Pos, Press Fit; Card Edge Connector Type Edac - 97AJ6549 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 124Pos, Press Fit; Card Edge Connector Type Edac
97AJ6549
Card Edge Conn, Dual, 124Pos, Press Fit; Card Edge Connector Type Edac 97AJ6549
CARD EDGE CONN, DUAL, 124POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:745 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 124POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:745 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 745-124-520-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
745-124-520-201
Card Edge Connectors - Edgeboard Connectors 745-124-520-201
745 SERIES ULTRA-MATE CARD EDGE

745 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-745-124-520-201-ND 97AJ6549 745-124-520-201
Product Name Edgeboard Connectors Card Edge Conn, Dual, 124Pos, Press Fit; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data