EDAC, Inc. Edgeboard Connectors 745-120-541-201

Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 745-120-541-201 is a press-fit card edge connector from Lingto Electronic Limited, designed with a 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a high-profile insulator body measuring 0.645,Äù (16.38mm). The connector supports both P.C. tail and wire wrap contact termination options, specifically a 0.025,Äù (0.64mm) square wire wrap. This connector is engineered for reliable connections without soldering, utilizing a press-fit compliant section for gas-tight connections in plated through holes. It is available in single or dual row configurations and can include polarizing keys upon request. The insulator is made from thermoplastic polyphenylene sulfide (PPS) with a UL 94V-0 rating, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails. The product has a current rating of 2 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. It operates within a temperature range of -40°C to +105°C and offers specific insertion and withdrawal force characteristics. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 745-120-541-201 is a press-fit card edge connector from Lingto Electronic Limited, designed with a 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a high-profile insulator body measuring 0.645,Äù (16.38mm). The connector supports both P.C. tail and wire wrap contact termination options, specifically a 0.025,Äù (0.64mm) square wire wrap. This connector is engineered for reliable connections without soldering, utilizing a press-fit compliant section for gas-tight connections in plated through holes. It is available in single or dual row configurations and can include polarizing keys upon request. The insulator is made from thermoplastic polyphenylene sulfide (PPS) with a UL 94V-0 rating, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails. The product has a current rating of 2 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. It operates within a temperature range of -40°C to +105°C and offers specific insertion and withdrawal force characteristics. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-120-541-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-120-541-201-ND
Edgeboard Connectors 151-745-120-541-201-ND
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 745-120-541-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
745-120-541-201
Card Edge Connectors - Edgeboard Connectors 745-120-541-201
745 SERIES ULTRA-MATE CARD EDGE

745 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet
Connector Edac - 97AJ6529 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ6529
Connector Edac 97AJ6529
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-745-120-541-201-ND 745-120-541-201 97AJ6529
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data