EDAC, Inc. Edgeboard Connectors 745-116-520-206

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-116-520-206-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-116-520-206-ND
Edgeboard Connectors 151-745-116-520-206-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 116Pos, Press Fit; Card Edge Connector Type Edac - 97AJ6495 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 116Pos, Press Fit; Card Edge Connector Type Edac
97AJ6495
Card Edge Conn, Dual, 116Pos, Press Fit; Card Edge Connector Type Edac 97AJ6495
CARD EDGE CONN, DUAL, 116POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:745 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 116POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:745 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-745-116-520-206-ND 97AJ6495
Product Name Edgeboard Connectors Card Edge Conn, Dual, 116Pos, Press Fit; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data