EDAC, Inc. Card Edge Conn, Dual, 108Pos, Press Fit; Card Edge Connector Type Edac 745-108-520-206

Description
CARD EDGE CONN, DUAL, 108POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:745 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 108POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:745 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 108Pos, Press Fit; Card Edge Connector Type Edac - 97AJ6440 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 108Pos, Press Fit; Card Edge Connector Type Edac
97AJ6440
Card Edge Conn, Dual, 108Pos, Press Fit; Card Edge Connector Type Edac 97AJ6440
CARD EDGE CONN, DUAL, 108POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:745 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 108POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:745 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97AJ6440
Product Name Card Edge Conn, Dual, 108Pos, Press Fit; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details