"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CARD EDGE CONN, DUAL, 80POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-745-080-520-206-ND | 97AJ6249 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 80Pos, Press Fit; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |