EDAC, Inc. Edgeboard Connectors 745-068-520-106

Description
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-068-520-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-068-520-106-ND
Edgeboard Connectors 151-745-068-520-106-ND
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1129648-745-068-520-106 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1129648-745-068-520-106
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1129648-745-068-520-106
Win Source Part Number: 1129648-745-068-520- 106 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 745 Number of Positions: 68 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 68 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-745-068-520-106 Base Product Number: 745-068 Termination Rows: 1

Win Source Part Number: 1129648-745-068-520-106
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 745
Number of Positions: 68
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 68
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-745-068-520-106
Base Product Number: 745-068
Termination Rows: 1

Buy Now Datasheet
Connector Edac - 97AJ6070 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ6070
Connector Edac 97AJ6070
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-745-068-520-106-ND 1129648-745-068-520-106 97AJ6070
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data