EDAC, Inc. Edgeboard Connectors 737-086-540-206

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-737-086-540-206-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-086-540-206-ND
Edgeboard Connectors 151-737-086-540-206-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Rohs Compliant Edac - 97AJ4926 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
97AJ4926
Connector Rohs Compliant Edac 97AJ4926
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 737-086-540-206 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
737-086-540-206
Card Edge Connectors - Edgeboard Connectors 737-086-540-206
737 SERIES ULTRA-MATE CARD EDGE

737 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-737-086-540-206-ND 97AJ4926 737-086-540-206
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-063LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99355-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details