EDAC, Inc. Edgeboard Connectors 737-058-520-201

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-737-058-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-058-520-201-ND
Edgeboard Connectors 151-737-058-520-201-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 58Pos, Press Fit; Card Edge Connector Type Edac - 97AJ4727 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 58Pos, Press Fit; Card Edge Connector Type Edac
97AJ4727
Card Edge Conn, Dual, 58Pos, Press Fit; Card Edge Connector Type Edac 97AJ4727
CARD EDGE CONN, DUAL, 58POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 58POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-737-058-520-201-ND 97AJ4727
Product Name Edgeboard Connectors Card Edge Conn, Dual, 58Pos, Press Fit; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details