"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
CARD CONN, DUAL SIDE, 56POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 737-056-525-206-ND | 01C3781 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 56Pos, Press Fit; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |