EDAC, Inc. Edgeboard Connectors 737-052-520-201

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-737-052-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-052-520-201-ND
Edgeboard Connectors 151-737-052-520-201-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 52Pos, Press Fit; Card Edge Connector Type Edac - 97AJ4687 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 52Pos, Press Fit; Card Edge Connector Type Edac
97AJ4687
Card Edge Conn, Dual, 52Pos, Press Fit; Card Edge Connector Type Edac 97AJ4687
CARD EDGE CONN, DUAL, 52POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 52POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-737-052-520-201-ND 97AJ4687
Product Name Edgeboard Connectors Card Edge Conn, Dual, 52Pos, Press Fit; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3A Electronic Connector - 316-103670-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
6 suppliers
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details