EDAC, Inc. Edgeboard Connectors 737-039-522-101

Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-737-039-522-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-039-522-101-ND
Edgeboard Connectors 151-737-039-522-101-ND
"39 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"39 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Rohs Compliant Edac - 97AJ4547 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
97AJ4547
Connector Rohs Compliant Edac 97AJ4547
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-737-039-522-101-ND 97AJ4547
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
3A 600V Electronic Connector - 316-103638-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 600 volts
View Details
5 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-018-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details