"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
CARD EDGE CONN, DUAL, 16POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-737-016-520-201-ND | 97AJ4109 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 16Pos, Press Fit; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |