EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 737-015-540-106

Description
Win Source Part Number: 1201738-737-015-540- 106 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 737 Number of Positions: 15 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Press-Fit, Wire Wrap Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-737-015-540-106 Base Product Number: 737-015 Termination Rows: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1201738-737-015-540- 106 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 737 Number of Positions: 15 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Press-Fit, Wire Wrap Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-737-015-540-106 Base Product Number: 737-015 Termination Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1201738-737-015-540-106 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1201738-737-015-540-106
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1201738-737-015-540-106
Win Source Part Number: 1201738-737-015-540- 106 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 737 Number of Positions: 15 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Press-Fit, Wire Wrap Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-737-015-540-106 Base Product Number: 737-015 Termination Rows: 1

Win Source Part Number: 1201738-737-015-540-106
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 737
Number of Positions: 15
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 1
Termination: Press-Fit, Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 15
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-737-015-540-106
Base Product Number: 737-015
Termination Rows: 1

Buy Now Datasheet
Edgeboard Connectors - 151-737-015-540-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-015-540-106-ND
Edgeboard Connectors 151-737-015-540-106-ND
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Rohs Compliant Edac - 97AJ4102 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
97AJ4102
Connector Rohs Compliant Edac 97AJ4102
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1201738-737-015-540-106 151-737-015-540-106-ND 97AJ4102
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Connector Rohs Compliant Edac
Connector Type Card Edge Connector
Termination Press-Fit, Wire Wrap
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data