EDAC, Inc. Edgeboard Connectors 737-012-540-106

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-737-012-540-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-012-540-106-ND
Edgeboard Connectors 151-737-012-540-106-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Rohs Compliant Edac - 97AJ4044 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
97AJ4044
Connector Rohs Compliant Edac 97AJ4044
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-737-012-540-106-ND 97AJ4044
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26801-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Polarized Nano Connectors - COTS - A79614-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers