EDAC, Inc. Edgeboard Connectors 737-006-545-106

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-737-006-545-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-737-006-545-106-ND
Edgeboard Connectors 151-737-006-545-106-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Rohs Compliant Edac - 97AJ3958 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
97AJ3958
Connector Rohs Compliant Edac 97AJ3958
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-737-006-545-106-ND 97AJ3958
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - A26396-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details