EDAC, Inc. Edgeboard Connectors 726-088-553-201

Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-726-088-553-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-726-088-553-201-ND
Edgeboard Connectors 151-726-088-553-201-ND
"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 726-088-553-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
726-088-553-201
Card Edge Connectors - Edgeboard Connectors 726-088-553-201
726 SERIES (.125" (3.18MM) CONTA

726 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Connector Edac - 97AJ3821 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ3821
Connector Edac 97AJ3821
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-726-088-553-201-ND 726-088-553-201 97AJ3821
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Electronic Connector - 303-1888946-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Solder
View Details
6 suppliers
Nano Circular Connectors - A79115-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details