EDAC, Inc. Edgeboard Connectors 726-057-520-101

Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-726-057-520-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-726-057-520-101-ND
Edgeboard Connectors 151-726-057-520-101-ND
"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 97AJ3682 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ3682
Connector Edac 97AJ3682
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-726-057-520-101-ND 97AJ3682
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 1287-STR - ODG (Origin Data Global)
Specs
Termination Solder
Mounting Through Hole
Coupling Standard
View Details
3 suppliers