EDAC, Inc. Edgeboard Connectors 725-075-522-101

Description
"75 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"75 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 725-075-522-101 is a press-fit card edge connector with a 0.100,Äù (2.54mm) pitch, designed for reliable connections in electronic applications. It features a thermoplastic polyphenylene sulfide (PPS) insulator that is UL 94V-0 rated and comes in black. The connector is constructed with a copper alloy contact material, which is plated with 30µ,Äù gold on the mating area and tin plating on the tails, with nickel underplating throughout. This connector has a current rating of 2 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms at sea level between adjacent contacts and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports a maximum insertion force of 16 oz (4.45 N) per contact pair and a minimum withdrawal force of 1 oz (0.28 N) per contact pair. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards and features a low-profile insulator body measuring 0.550,Äù (13.97mm). The connector is available in single or dual row configurations and includes options for P.C. tail and wire wrap terminations. It is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 725-075-522-101 is a press-fit card edge connector with a 0.100,Äù (2.54mm) pitch, designed for reliable connections in electronic applications. It features a thermoplastic polyphenylene sulfide (PPS) insulator that is UL 94V-0 rated and comes in black. The connector is constructed with a copper alloy contact material, which is plated with 30µ,Äù gold on the mating area and tin plating on the tails, with nickel underplating throughout. This connector has a current rating of 2 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms at sea level between adjacent contacts and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports a maximum insertion force of 16 oz (4.45 N) per contact pair and a minimum withdrawal force of 1 oz (0.28 N) per contact pair. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards and features a low-profile insulator body measuring 0.550,Äù (13.97mm). The connector is available in single or dual row configurations and includes options for P.C. tail and wire wrap terminations. It is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-725-075-522-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-725-075-522-101-ND
Edgeboard Connectors 151-725-075-522-101-ND
"75 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"75 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 725-075-522-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
725-075-522-101
Card Edge Connectors - Edgeboard Connectors 725-075-522-101
725 SERIES (.100" (2.54MM) CONTA

725 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Edac - 97AJ2913 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ2913
Connector Edac 97AJ2913
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-725-075-522-101-ND 725-075-522-101 97AJ2913
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data