EDAC, Inc. Edgeboard Connectors 717-054-545-201

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-717-054-545-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-717-054-545-201-ND
Edgeboard Connectors 151-717-054-545-201-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 97AJ2151 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ2151
Connector Edac 97AJ2151
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-717-054-545-201-ND 97AJ2151
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details