EDAC, Inc. Edgeboard Connectors 717-032-545-101

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 717-032-545-101 is a press-fit card edge connector with a 0.156,Äù (3.96mm) pitch, designed for reliable connections in electronic applications. It features a thermoplastic polyphenylene sulfide (PPS) insulator that is UL 94V-0 rated and comes in black color. The connector is constructed with a copper alloy contact material, which is plated with 30µ,Äù gold on the mating area and tin plating on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector supports a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low-profile insulator body measuring 0.550,Äù (13.97mm) in height. It is available in single or dual row configurations and accepts both P.C. tail and wire wrap termination options. The design includes a press-fit compliant section that eliminates the need for soldering, ensuring a gas-tight connection in plated through holes. The product is RoHS compliant and UL certified, making it a reliable choice for engineers seeking a robust card edge connector solution.

Datasheet Summary
Powered by GS/AI

The 717-032-545-101 is a press-fit card edge connector with a 0.156,Äù (3.96mm) pitch, designed for reliable connections in electronic applications. It features a thermoplastic polyphenylene sulfide (PPS) insulator that is UL 94V-0 rated and comes in black color. The connector is constructed with a copper alloy contact material, which is plated with 30µ,Äù gold on the mating area and tin plating on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector supports a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low-profile insulator body measuring 0.550,Äù (13.97mm) in height. It is available in single or dual row configurations and accepts both P.C. tail and wire wrap termination options. The design includes a press-fit compliant section that eliminates the need for soldering, ensuring a gas-tight connection in plated through holes. The product is RoHS compliant and UL certified, making it a reliable choice for engineers seeking a robust card edge connector solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-717-032-545-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-717-032-545-101-ND
Edgeboard Connectors 151-717-032-545-101-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 717-032-545-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
717-032-545-101
Card Edge Connectors - Edgeboard Connectors 717-032-545-101
717 SERIES (.156" (3.96MM) CONTA

717 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Connector Edac - 97AJ2007 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ2007
Connector Edac 97AJ2007
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-717-032-545-101-ND 717-032-545-101 97AJ2007
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10703207AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details