EDAC, Inc. Edgeboard Connectors 717-032-540-101

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-717-032-540-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-717-032-540-101-ND
Edgeboard Connectors 151-717-032-540-101-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 717-032-540-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
717-032-540-101
Card Edge Connectors - Edgeboard Connectors 717-032-540-101
717 SERIES (.156" (3.96MM) CONTA

717 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Connector Edac - 97AJ2003 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ2003
Connector Edac 97AJ2003
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-717-032-540-101-ND 717-032-540-101 97AJ2003
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26726-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details