EDAC, Inc. USB, DVI, HDMI Connector Assemblies 690-W19-260-012

Description
HDMI Receptacle Connector 19 Position Free Hanging (In-Line)
Request a Quote Datasheet
Description
HDMI Receptacle Connector 19 Position Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 151-1243-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1243-ND
USB, DVI, HDMI Connector Assemblies 151-1243-ND
HDMI Receptacle Connector 19 Position Free Hanging (In-Line)

HDMI Receptacle Connector 19 Position Free Hanging (In-Line)

Buy Now Datasheet
Connector, Hdmi A, Receptacle, 19 Position, Solder; No. Of Contacts Edac - 93X6023 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi A, Receptacle, 19 Position, Solder; No. Of Contacts Edac
93X6023
Connector, Hdmi A, Receptacle, 19 Position, Solder; No. Of Contacts Edac 93X6023
CONNECTOR, HDMI A, RECEPTACLE, 19 POSITION, SOLDER; No. of Contacts:19Contacts; Gender:Receptacle; Connector Type:HDMI A; Contact Termination Type:Solder; Product Range:690 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, HDMI A, RECEPTACLE, 19 POSITION, SOLDER; No. of Contacts:19Contacts; Gender:Receptacle; Connector Type:HDMI A; Contact Termination Type:Solder; Product Range:690 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1243-ND 93X6023
Product Name USB, DVI, HDMI Connector Assemblies Connector, Hdmi A, Receptacle, 19 Position, Solder; No. Of Contacts Edac
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details