EDAC, Inc. USB, DVI, HDMI Connector Assemblies 690-W05-290-483

Description
USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Request a Quote Datasheet
Description
USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 151-1244-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1244-2-ND
USB, DVI, HDMI Connector Assemblies 151-1244-2-ND
USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 151-1244-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1244-1-ND
USB, DVI, HDMI Connector Assemblies 151-1244-1-ND
USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 151-1244-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1244-6-ND
USB, DVI, HDMI Connector Assemblies 151-1244-6-ND
USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 1.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-690-W05-290-483
SMD Electronic Connector 312-690-W05-290-483
CONN RCPT USB1.0 MICRO B SMD R/A Product overview: 690-W05-290-483 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-690-W05-290-483 can be used for catalog matching and distributor lookup.

CONN RCPT USB1.0 MICRO B SMD R/A Product overview: 690-W05-290-483 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-690-W05-290-483 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Usb Micro, Receptacle, 5 Position, Smt; Usb Connector Type Edac - 93X6021 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Usb Micro, Receptacle, 5 Position, Smt; Usb Connector Type Edac
93X6021
Connector, Usb Micro, Receptacle, 5 Position, Smt; Usb Connector Type Edac 93X6021
CONNECTOR, USB MICRO, RECEPTACLE, 5 POSITION, SMT; USB Connector Type:Micro USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, USB MICRO, RECEPTACLE, 5 POSITION, SMT; USB Connector Type:Micro USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
690-W05-290-483
USB Connectors 690-W05-290-483
USB Connectors WTRPF MICRO USB SMT Type 5P (F) T&R

USB Connectors WTRPF MICRO USB SMT Type 5P (F) T&R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1244-2-ND 312-690-W05-290-483 93X6021 690-W05-290-483
Product Name USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Connector, Usb Micro, Receptacle, 5 Position, Smt; Usb Connector Type Edac USB Connectors
Category USB
Connector Type USB - micro B USB USB
Gender Female / Jack Female / Jack
Mounting Surface Mount, Right Angle Surface Mount Panel
Unlock Full Specs
to access all available technical data