EDAC, Inc. USB, DVI, HDMI Connector Assemblies 690-W05-260-044

Description
USB - mini B USB 1.0 Receptacle Connector 5 Position Panel Mount
Request a Quote Datasheet
Description
USB - mini B USB 1.0 Receptacle Connector 5 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 151-1238-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1238-ND
USB, DVI, HDMI Connector Assemblies 151-1238-ND
USB - mini B USB 1.0 Receptacle Connector 5 Position Panel Mount

USB - mini B USB 1.0 Receptacle Connector 5 Position Panel Mount

Buy Now Datasheet
Connector, Usb Mini B, Receptacle, 5 Position, Solder; Usb Connector Type Edac - 93X6020 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Usb Mini B, Receptacle, 5 Position, Solder; Usb Connector Type Edac
93X6020
Connector, Usb Mini B, Receptacle, 5 Position, Solder; Usb Connector Type Edac 93X6020
CONNECTOR, USB MINI B, RECEPTACLE, 5 POSITION, SOLDER; USB Connector Type:Mini USB Type B; USB Standard:USB 1.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Panel Mount; Orientation:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, USB MINI B, RECEPTACLE, 5 POSITION, SOLDER; USB Connector Type:Mini USB Type B; USB Standard:USB 1.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Panel Mount; Orientation:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Mini Usb, 1.0 Type B, Rcpt, Ip67; Usb Connector Type Edac - 53Y1001 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Mini Usb, 1.0 Type B, Rcpt, Ip67; Usb Connector Type Edac
53Y1001
Sealed Mini Usb, 1.0 Type B, Rcpt, Ip67; Usb Connector Type Edac 53Y1001
SEALED MINI USB, 1.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 1.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Panel Mount; Orientation:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

SEALED MINI USB, 1.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 1.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Panel Mount; Orientation:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
690-W05-260-044
USB Connectors 690-W05-260-044
USB Connectors Waterproof MINI USB "B" Type 5P (F)

USB Connectors Waterproof MINI USB "B" Type 5P (F)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1238-ND 93X6020 690-W05-260-044
Product Name USB, DVI, HDMI Connector Assemblies Connector, Usb Mini B, Receptacle, 5 Position, Solder; Usb Connector Type Edac USB Connectors
Connector Type USB USB USB
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel
Unlock Full Specs
to access all available technical data

Similar Products