EDAC, Inc. USB, DVI, HDMI Connector Assemblies 690-W04-260-013

Description
USB-A (USB TYPE-A) USB 1.0 Plug Connector 4 Position Free Hanging (In-Line)
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 1.0 Plug Connector 4 Position Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 151-1239-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1239-ND
USB, DVI, HDMI Connector Assemblies 151-1239-ND
USB-A (USB TYPE-A) USB 1.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 1.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
690-W04-260-013
USB Connectors 690-W04-260-013
USB Connectors Waterproof USB "A" type 4P (M)

USB Connectors Waterproof USB "A" type 4P (M)

Buy Now Datasheet
Connector, Usb A, Plug, 4 Position, Solder; Usb Connector Type Edac - 93X6017 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Usb A, Plug, 4 Position, Solder; Usb Connector Type Edac
93X6017
Connector, Usb A, Plug, 4 Position, Solder; Usb Connector Type Edac 93X6017
CONNECTOR, USB A, PLUG, 4 POSITION, SOLDER; USB Connector Type:USB Type A; USB Standard:USB 1.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Panel Mount; Orientation:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, USB A, PLUG, 4 POSITION, SOLDER; USB Connector Type:USB Type A; USB Standard:USB 1.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Panel Mount; Orientation:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1239-ND 690-W04-260-013 93X6017
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Connector, Usb A, Plug, 4 Position, Solder; Usb Connector Type Edac
Connector Type USB USB USB
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Panel Mount
Unlock Full Specs
to access all available technical data