USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB Connectors USB Type C 3.1 RA FML SMT 30u GLD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1595-2-ND | 98Y3919 | 690-024-633-031 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Edac | USB Connectors |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Surface Mount | |
| Voltage Rating | 100 volts |