EDAC, Inc. Usb Connector, 3.1 Type C, Rcpt, Tht/smt; Usb Connector Type Edac 690-024-334-031

Description
USB CONNECTOR, 3.1 TYPE C, RCPT, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
USB CONNECTOR, 3.1 TYPE C, RCPT, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Connector, 3.1 Type C, Rcpt, Tht/smt; Usb Connector Type Edac - 98Y3915 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, Tht/smt; Usb Connector Type Edac
98Y3915
Usb Connector, 3.1 Type C, Rcpt, Tht/smt; Usb Connector Type Edac 98Y3915
USB CONNECTOR, 3.1 TYPE C, RCPT, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
USB Connectors - 690-024-334-031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
690-024-334-031
USB Connectors 690-024-334-031
USB Connectors USB Type C3.1 RA FML HY TH SMT.29 DIP15uG

USB Connectors USB Type C3.1 RA FML HY TH SMT.29 DIP15uG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 98Y3915 690-024-334-031
Product Name Usb Connector, 3.1 Type C, Rcpt, Tht/smt; Usb Connector Type Edac USB Connectors
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details