USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB Connectors USB TYPE C, FEMALE VERTICAL SMT
USB CONN, 3.1 TYPE C, SOCKET, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1601-2-ND | 690-024-294T331 | 60AC6937 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Socket, Smt; Usb Connector Type Edac |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Surface Mount, Through Hole | Surface Mount |