USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB STACKED, 3.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:8Positions
USB Connectors 2.0 TYPE A DUAL STAC HORIZONTAL R/A
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1085-ND | 59K0511 | 690-008-621-013 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Stacked, 3.0 Type A, 2Port, R/a; Usb Connector Type Edac | USB Connectors |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Through Hole, Right Angle | ||
| Number of Contacts | 8 # |