USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors DUAL STACKD TYPE A GOLD FLASH RT ANGLE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1122-ND | 690-008-221-013 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Male / Plug |
| Mounting | Through Hole, Right Angle | |
| Number of Contacts | 8 # |