USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors 2.0 TYPE B HORIZONTAL R/A
USB, 3.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:4Positions
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1081-ND | 690-004-621-023 | 59K0508 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Edac |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Current Rating | 1.5 amps |