USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB TYPE B, RA 10.28MM THRUHOLE, 4 PIN ROHS COMPLIANT: YES
CONN RCPT USB2.0 TYPEB 4POS R/A
USB Connectors SINGLE JACK TYPE B GOLD FLASH RT ANGLE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1121-ND | 86H2459 | 690-004-221-023 | 690-004-221-023 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Type B, Ra 10.28Mm Thruhole, 4 Pin Rohs Compliant Edac | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |||
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 1.5 amps | 1.5 amps |