NorComp Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Norcomp 685M7W2103L461

Description
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:Power-D 685M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Description
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:Power-D 685M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Norcomp - 62AJ7343 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Norcomp
62AJ7343
Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Norcomp 62AJ7343
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:Power-D 685M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH; Product Range:Power-D 685M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, R/a Plug, Da-7W2, Th Rohs Compliant Norcomp - 58AJ3171 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-7W2, Th Rohs Compliant Norcomp
58AJ3171
Combo D-Sub Conn, R/a Plug, Da-7W2, Th Rohs Compliant Norcomp 58AJ3171
COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH ROHS COMPLIANT: YES

COMBO D-SUB CONN, R/A PLUG, DA-7W2, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 62AJ7343 58AJ3171
Product Name Combo D-Sub Conn, R/a Plug, Da-7W2, Th; Product Range Norcomp Combo D-Sub Conn, R/a Plug, Da-7W2, Th Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products