NorComp Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp 683M9W4103L011

Description
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp - 62AJ7326 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp
62AJ7326
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp 62AJ7326
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7326
Product Name Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details