NorComp Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp 683M7W2203L051

Description
COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp - 62AJ7324 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp
62AJ7324
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp 62AJ7324
COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7324
Product Name Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details