NorComp Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Norcomp 683M7W2103L051

Description
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Norcomp - 62AJ7320 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Norcomp
62AJ7320
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Norcomp 62AJ7320
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7320
Product Name Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data