NorComp Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp 683M21WA4SL051

Description
COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp - 62AJ7300 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp
62AJ7300
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp 62AJ7300
COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7300
Product Name Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details