NorComp Combo D-Sub Conn, Plug, Dc-21Wa4, Th; Product Range Norcomp 683M21WA4PL041

Description
COMBO D-SUB CONN, PLUG, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-21Wa4, Th; Product Range Norcomp - 62AJ7295 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21Wa4, Th; Product Range Norcomp
62AJ7295
Combo D-Sub Conn, Plug, Dc-21Wa4, Th; Product Range Norcomp 62AJ7295
COMBO D-SUB CONN, PLUG, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21WA4, TH; Product Range:Power-D 683M Series; Insert Arrangement:DC-21WA4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7295
Product Name Combo D-Sub Conn, Plug, Dc-21Wa4, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers