NorComp Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Norcomp 683M17W2203L011

Description
COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Norcomp - 62AJ7290 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Norcomp
62AJ7290
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Norcomp 62AJ7290
COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:Power-D 683M Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7290
Product Name Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products