NorComp Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Norcomp 682M9W4203L011

Description
COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Norcomp - 62AJ7276 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Norcomp
62AJ7276
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Norcomp 62AJ7276
COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7276
Product Name Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data