NorComp Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp 682M7W2203L011

Description
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp - 62AJ7272 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp
62AJ7272
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp 62AJ7272
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7272
Product Name Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details