NorComp Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp 682M21WA4SL011

Description
COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp - 62AJ7260 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp
62AJ7260
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp 62AJ7260
COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7260
Product Name Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data