NorComp Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Norcomp 681M9W4203L041

Description
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Norcomp - 62AJ7247 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Norcomp
62AJ7247
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Norcomp 62AJ7247
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7247
Product Name Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details